ebm-papst Inc. Axial Fans 3314NHHU

Description
ebm-papst 3314NHHU DC Axial Fans
Request a Quote Datasheet
Description
ebm-papst 3314NHHU DC Axial Fans
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 561096 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
561096
Axial Fans 561096
ebm-papst 3314NHHU DC Axial Fans

ebm-papst 3314NHHU DC Axial Fans

Supplier's Site
DC Brushless Fans (BLDC) - 381-2753-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2753-ND
DC Brushless Fans (BLDC) 381-2753-ND
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 63.0 CFM (1.76m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 63.0 CFM (1.76m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 92Mm, 24Vdc, 63Cfm, 42Dba; Supply Voltage Vdc Ebm-Papst - 41Y1541 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 24Vdc, 63Cfm, 42Dba; Supply Voltage Vdc Ebm-Papst
41Y1541
Axial Fan, 92Mm, 24Vdc, 63Cfm, 42Dba; Supply Voltage Vdc Ebm-Papst 41Y1541
AXIAL FAN, 92MM, 24VDC, 63CFM, 42DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:61.2CFM; Noise Rating:42dBA; Power Rating:3.5W; Current Rating:-RoHS Compliant: Yes

AXIAL FAN, 92MM, 24VDC, 63CFM, 42DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:61.2CFM; Noise Rating:42dBA; Power Rating:3.5W; Current Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans
3314NHHU
DC Fans 3314NHHU
DC Fans DC Tubeaxial Fan, 92x92x32mm, 24VDC, 61.2CFM, 3.5W, 3450RPM, Ball Bearing, IP68

DC Fans DC Tubeaxial Fan, 92x92x32mm, 24VDC, 61.2CFM, 3.5W, 3450RPM, Ball Bearing, IP68

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 3314NHHU - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
3314NHHU
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 3314NHHU
FAN AXIAL 92X32MM 24VDC WIRE

FAN AXIAL 92X32MM 24VDC WIRE

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 561096 381-2753-ND 41Y1541 3314NHHU 3314NHHU
Product Name Axial Fans DC Brushless Fans (BLDC) Axial Fan, 92Mm, 24Vdc, 63Cfm, 42Dba; Supply Voltage Vdc Ebm-Papst DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Motor Type DC DC DC Brushless
Maximum Air Flow 63 SCFM (107 m³/hr) 61.2 SCFM (104 m³/hr) 63 SCFM (107 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater, 13W, Ac/dc 30-60 V, 60Mm, Cable 360Mm Stego - 27T2319 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 1442046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Blower/Fan Type Axial Fan
View Details
Axial Fan - 125XT - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 127 SCFM (216 m³/hr)
Maximum Static Pressure 0.6700 in H2O (1.25 Torr)
View Details