ebm-papst Inc. Axial Fans 3314NHH

Description
ebm-papst 3314NHH Axial Fan
Request a Quote Datasheet
Description
ebm-papst 3314NHH Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 8755834 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8755834
Axial Fans 8755834
ebm-papst 3314NHH Axial Fan

ebm-papst 3314NHH Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2727-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2727-ND
DC Brushless Fans (BLDC) 381-2727-ND
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 63.0 CFM (1.76m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 63.0 CFM (1.76m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 92Mm, 24Vdc, 63Cfm, 42Dba; Supply Voltage Vdc Ebm-Papst - 40Y1551 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 24Vdc, 63Cfm, 42Dba; Supply Voltage Vdc Ebm-Papst
40Y1551
Axial Fan, 92Mm, 24Vdc, 63Cfm, 42Dba; Supply Voltage Vdc Ebm-Papst 40Y1551
AXIAL FAN, 92MM, 24VDC, 63CFM, 42DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:63CFM; Noise Rating:42dBA; Power Rating:-; Rated Speed:3450rpm RoHS Compliant: Yes

AXIAL FAN, 92MM, 24VDC, 63CFM, 42DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:63CFM; Noise Rating:42dBA; Power Rating:-; Rated Speed:3450rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans
3314NHH
DC Fans 3314NHH
DC Fans DC Tubeaxial Fan, 92x92x32mm, 24VDC, 63CFM, 3.5W, 3450RPM, 42dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 92x92x32mm, 24VDC, 63CFM, 3.5W, 3450RPM, 42dBA, Ball Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 3314NHH - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
3314NHH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 3314NHH
FAN AXIAL 92X32MM 24VDC WIRE

FAN AXIAL 92X32MM 24VDC WIRE

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8755834 381-2727-ND 40Y1551 3314NHH 3314NHH
Product Name Axial Fans DC Brushless Fans (BLDC) Axial Fan, 92Mm, 24Vdc, 63Cfm, 42Dba; Supply Voltage Vdc Ebm-Papst DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 62.95 SCFM (107 m³/hr) 63 SCFM (107 m³/hr) 63 SCFM (107 m³/hr) 63 SCFM (107 m³/hr)
Running Current 0.1200 amps 0.0530 amps
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Motor Type DC DC DC Brushless
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 485 SCFM (824 m³/hr)
Running Current 0.2400 amps
View Details
Nominal Rated Voltage Ac Finder - 92X8667 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 135 SCFM (230 m³/hr)
Nominal Voltage 120 volts
View Details
Axial Fan - 380DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.5 SCFM (14.45 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - XF10230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 230 volts
View Details