Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 78.0 CFM (2.18m³/min) 2 Wire Leads
FAN AXIAL 92X32MM 24VDC WIRE
DC Fans DC Tubeaxial Fan, 92x92x32mm, 24VDC, 78CFM, 6.7W, 4350RPM, 50dBA, Ball Bearing
AXIAL FAN, 92MM, 24VDC, 78CFM, 50DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:78CFM; Noise Rating:50dBA; Power Rating:6.7W; Current Rating:- RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 561095 | 381-2728-ND | 3314NH3 | 3314NH3 | 40Y1552 |
| Product Name | Axial Fans | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans | Axial Fan, 92Mm, 24Vdc, 78Cfm, 50Dba; Supply Voltage Vdc Ebm-Papst |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 78.25 SCFM (133 m³/hr) | 78 SCFM (133 m³/hr) | 78 SCFM (133 m³/hr) | 78 SCFM (133 m³/hr) | |
| Nominal Voltage | 24 volts | 24 volts | 24 volts | 24 volts | |
| Nominal Power | 6 watts | 7 watts | 7 watts | ||
| Blower/Fan Type | Axial Fan | Tube Axial | Axial Fan |