ebm-papst Inc. Axial Fans 3314N/2H3P

Description
ebm-papst 3314N/2H3P DC Axial Fans
Request a Quote
Description
ebm-papst 3314N/2H3P DC Axial Fans
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 562829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
562829
Axial Fans 562829
ebm-papst 3314N/2H3P DC Axial Fans

ebm-papst 3314N/2H3P DC Axial Fans

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
3314N/2H3P
DC Fans 3314N/2H3P
DC Fans DC Tubeaxial Fan, Speed Signal, Open Collector Output

DC Fans DC Tubeaxial Fan, Speed Signal, Open Collector Output

Buy Now

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 562829 3314N/2H3P
Product Name Axial Fans DC Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21.54 SCFM (36.62 m³/hr)
Nominal Voltage 24 volts
View Details
Type 7F.31 - Reverse flow filter fan - 7F3182305700 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details
Axial Fan - 148VP - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 148 SCFM (252 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF42500T12LG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 5 watts
View Details