ebm-papst Inc. Axial Fans 3312NN

Description
ebm-papst 3312NN Axial Fan
Request a Quote Datasheet
Description
ebm-papst 3312NN Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 8755824 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8755824
Axial Fans 8755824
ebm-papst 3312NN Axial Fan

ebm-papst 3312NN Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2721-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2721-ND
DC Brushless Fans (BLDC) 381-2721-ND
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 47.0 CFM (1.32m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 47.0 CFM (1.32m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 92Mm, 12Vdc, 47Cfm, 35Dba; Supply Voltage Vdc Ebm-Papst - 40Y1548 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 12Vdc, 47Cfm, 35Dba; Supply Voltage Vdc Ebm-Papst
40Y1548
Axial Fan, 92Mm, 12Vdc, 47Cfm, 35Dba; Supply Voltage Vdc Ebm-Papst 40Y1548
AXIAL FAN, 92MM, 12VDC, 47CFM, 35DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:47CFM; Noise Rating:35dBA; Power Rating:1.8W; Current Rating:- RoHS Compliant: Yes

AXIAL FAN, 92MM, 12VDC, 47CFM, 35DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:47CFM; Noise Rating:35dBA; Power Rating:1.8W; Current Rating:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
3312NN
DC Fans 3312NN
DC Fans DC Tubeaxial Fan, 92x92x32mm, 12VDC, 47CFM, 1.8W, 2650RPM, 35dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 92x92x32mm, 12VDC, 47CFM, 1.8W, 2650RPM, 35dBA, Ball Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 3312NN - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
3312NN
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 3312NN
FAN AXIAL 92X32MM 12VDC WIRE

FAN AXIAL 92X32MM 12VDC WIRE

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8755824 381-2721-ND 40Y1548 3312NN 3312NN
Product Name Axial Fans DC Brushless Fans (BLDC) Axial Fan, 92Mm, 12Vdc, 47Cfm, 35Dba; Supply Voltage Vdc Ebm-Papst DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 47.07 SCFM (80 m³/hr) 47 SCFM (79.89 m³/hr) 47 SCFM (79.89 m³/hr) 47 SCFM (79.89 m³/hr)
Running Current 0.1200 amps
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Motor Type DC DC DC Brushless
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2804606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 37.3 SCFM (63.4 m³/hr)
Nominal Voltage 12 volts
View Details
Electrical - Climate Control - Filtered Fans - PFA40000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DX 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details