ebm-papst Inc. Axial Fans 3312NH3

Description
ebm-papst 3312NH3 DC Axial Fans
Request a Quote Datasheet
Description
ebm-papst 3312NH3 DC Axial Fans
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 562827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
562827
Axial Fans 562827
ebm-papst 3312NH3 DC Axial Fans

ebm-papst 3312NH3 DC Axial Fans

Supplier's Site
DC Brushless Fans (BLDC) - 381-2724-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2724-ND
DC Brushless Fans (BLDC) 381-2724-ND
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 78.0 CFM (2.18m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 78.0 CFM (2.18m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 3312NH3 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
3312NH3
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 3312NH3
FAN AXIAL 92X32MM 12VDC WIRE

FAN AXIAL 92X32MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
3312NH3
DC Fans 3312NH3
DC Fans DC Tubeaxial Fan, 92x92x32mm, 12VDC, 78CFM, 6.7W, 4350RPM, 50dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 92x92x32mm, 12VDC, 78CFM, 6.7W, 4350RPM, 50dBA, Ball Bearing

Buy Now Datasheet
Axial Fan, 92Mm, 12Vdc, 78Cfm, 50Dba; Supply Voltage Vdc Ebm-Papst - 40Y1545 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 12Vdc, 78Cfm, 50Dba; Supply Voltage Vdc Ebm-Papst
40Y1545
Axial Fan, 92Mm, 12Vdc, 78Cfm, 50Dba; Supply Voltage Vdc Ebm-Papst 40Y1545
AXIAL FAN, 92MM, 12VDC, 78CFM, 50DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:78CFM; Noise Rating:50dBA; Power Rating:6.7W; Current Rating:- RoHS Compliant: Yes

AXIAL FAN, 92MM, 12VDC, 78CFM, 50DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:78CFM; Noise Rating:50dBA; Power Rating:6.7W; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 562827 381-2724-ND 3312NH3 3312NH3 40Y1545
Product Name Axial Fans DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans Axial Fan, 92Mm, 12Vdc, 78Cfm, 50Dba; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 78.25 SCFM (133 m³/hr) 78 SCFM (133 m³/hr) 78 SCFM (133 m³/hr) 78 SCFM (133 m³/hr)
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Nominal Power 7 watts 7 watts 7 watts
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2303031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 19.1 SCFM (32.46 m³/hr)
Maximum Sound Level 31 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12BKSL4 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 400 volts
Nominal Power 110 watts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Axial Fan - 125XR - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 93.2 SCFM (158 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details