Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 54.0 CFM (1.51m³/min) 2 Wire Leads
AXIAL FAN, 92MM, 12VDC, 54CFM, 38DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:54CFM; Noise Rating:38dBA; Power Rating:2.8W; Current Rating:- RoHS Compliant: Yes
DC Fans DC Tubeaxial Fan, 92x92x32mm, 12VDC, 54CFM, 2.8W, 3050RPM, 38dBA, Ball Bearing
FAN AXIAL 92X32MM 12VDC WIRE
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2722-ND | 40Y1543 | 3312NH | 3312NH |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, 92Mm, 12Vdc, 54Cfm, 38Dba; Supply Voltage Vdc Ebm-Papst | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 54 SCFM (91.79 m³/hr) | 54 SCFM (91.79 m³/hr) | 54 SCFM (91.79 m³/hr) | |
| Maximum Sound Level | 38 dbA | 38 dbA | ||
| Nominal Voltage | 12 volts | 12 volts | 12 volts | |
| Voltage Range | 12 volts |