ebm-papst Inc. DC Brushless Fans (BLDC) 3312M

Description
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 40.0 CFM (1.12m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 40.0 CFM (1.12m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2909-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2909-ND
DC Brushless Fans (BLDC) 381-2909-ND
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 40.0 CFM (1.12m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 40.0 CFM (1.12m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 3312M - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
3312M
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 3312M
FAN AXIAL 92X32MM 12VDC WIRE

FAN AXIAL 92X32MM 12VDC WIRE

Supplier's Site
Dc Fan, Axial Construction, 12V, 1.7W Ebm-Papst - 08AK8235 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Axial Construction, 12V, 1.7W Ebm-Papst
08AK8235
Dc Fan, Axial Construction, 12V, 1.7W Ebm-Papst 08AK8235
DC FAN, AXIAL CONSTRUCTION, 12V, 1.7W

DC FAN, AXIAL CONSTRUCTION, 12V, 1.7W

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
3312M
DC Fans 3312M
DC Fans DC Tubeaxial Fan, 92x92x32mm, 12VDC, 40CFM, 34dBA, 1.7W, 2600RPM, Ball Bearing

DC Fans DC Tubeaxial Fan, 92x92x32mm, 12VDC, 40CFM, 34dBA, 1.7W, 2600RPM, Ball Bearing

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2909-ND 3312M 08AK8235 3312M
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Dc Fan, Axial Construction, 12V, 1.7W Ebm-Papst DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 40 SCFM (67.99 m³/hr) 40 SCFM (67.99 m³/hr)
Maximum Sound Level 34 dbA 34 dbA
Nominal Voltage 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metal Axial Fan Impellers - 450 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 17.70 inch (450 mm)
View Details
Nominal Rated Voltage Ac Finder - 92X8671 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.4 SCFM (55.07 m³/hr)
Nominal Voltage 230 volts
View Details
ACCESSORIES, FAN, 230 VAC FANS (50/60 HZ.), 4.7 INCHES, 105 CFM - 70164095 - Allied Electronics, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr)
Maximum Sound Level 50 dbA
View Details
Backward Curved Fan - N88-56008 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8500 SCFM (14448 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details