ebm-papst Inc. DC Brushless Fans (BLDC) 3312

Description
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 47.1 CFM (1.32m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 47.1 CFM (1.32m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-1073-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-1073-ND
DC Brushless Fans (BLDC) 381-1073-ND
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 47.1 CFM (1.32m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 47.1 CFM (1.32m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 92Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 86K9811 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
86K9811
Axial Fan, 92Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 86K9811
AXIAL FAN, 92MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:47CFM; Noise Rating:37dBA; Power Rating:2.4W; Rated Speed:3000rpm RoHS Compliant: Yes

AXIAL FAN, 92MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:47CFM; Noise Rating:37dBA; Power Rating:2.4W; Rated Speed:3000rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 3312 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
3312
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 3312
FAN AXIAL 92X32MM 12VDC WIRE

FAN AXIAL 92X32MM 12VDC WIRE

Supplier's Site
Fan; 92 mm x 92 mm; 32 mm; 12 V; 47.1 CFM; 37 dBA; Leadwires; Ball; 3000 RPM - 70105405 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 92 mm x 92 mm; 32 mm; 12 V; 47.1 CFM; 37 dBA; Leadwires; Ball; 3000 RPM
70105405
Fan; 92 mm x 92 mm; 32 mm; 12 V; 47.1 CFM; 37 dBA; Leadwires; Ball; 3000 RPM 70105405
Counterclockwise rotation viewed from rotor, air output over struts. Electrical connection via two leads, AWG 22, TR 64, 12.2" (310 mm). Features: Totally Encapsulated and Totally Sealed Fan of Fiberglass Reinforced Plastic PBTB Housing PA Impeller Electronically Commutated DC Motor Mass: 6.7 Oz. (190 g) Ball Bearing

Counterclockwise rotation viewed from rotor, air output over struts. Electrical connection via two leads, AWG 22, TR 64, 12.2" (310 mm).
Features:

  • Totally Encapsulated and Totally Sealed
  • Fan of Fiberglass Reinforced Plastic
  • PBTB Housing
  • PA Impeller
  • Electronically Commutated DC Motor
  • Mass: 6.7 Oz. (190 g)
  • Ball Bearing
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-1073-ND 86K9811 3312 70105405
Product Name DC Brushless Fans (BLDC) Axial Fan, 92Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Fan; 92 mm x 92 mm; 32 mm; 12 V; 47.1 CFM; 37 dBA; Leadwires; Ball; 3000 RPM
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 47.1 SCFM (80.06 m³/hr) 47 SCFM (79.89 m³/hr) 47.1 SCFM (80.06 m³/hr) 47 SCFM (79.89 m³/hr)
Maximum Sound Level 37 dbA 37 dbA 37 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F2082305550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details
Axial Fan - 125LG - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.8 SCFM (144 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Axial Fans - 1759816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.95 SCFM (56 m³/hr)
Blower/Fan Type Axial Fan
View Details
4020-7 Series 0.42 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020L05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0945 to ? in H2O (0.1765 to ? Torr)
Maximum Sound Level 20.78 dbA
View Details