Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 158.0 CFM (4.42m³/min) 4 Wire Leads
DC Fans DC Tubeaxial Fan, 92x92x38mm, 48VDC, 158CFM, 33.6W, 7450RPM, 64dBA, Ball Bearing, Speed Signal, Open Collector Output
FAN AXIAL 48VDC 92X92X38MM 158CF
FAN AXIAL 92X38MM 48VDC WIRE
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 8384898 | 381-2745-ND | 3258J/2H3P | 3258J/2H3P | 3258J/2H3P |
| Product Name | Axial Fans | DC Brushless Fans (BLDC) | DC Fans | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 159 SCFM (270 m³/hr) | 158 SCFM (269 m³/hr) | 158 SCFM (269 m³/hr) | 158 SCFM (269 m³/hr) | |
| Running Current | 0.1200 amps | 0.7000 amps | |||
| Blower/Fan Type | Axial Fan | Tube Axial | Tubeaxial | ||
| Motor Type | DC | DC | Brushless |