FAN TUBEAXIAL 24VDC SQUARE - 92MM L X 92MM H BALL 158.0 CFM (4.42M³/MIN) 4 WIRE LEADS
FAN AXIAL 92X38.15MM 24VDC WIRE
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 70AJ6756 | 3254J/2H3PU |
| Product Name | Fan Tubeaxial 24Vdc Square 92Mm L X 92Mm H Ball 158.0 Cfm (4.42M³/min) 4 Wire Leads Ebm-Papst | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Blower/Fan Type | Axial Fan | |
| Motor Type | DC | Brushless |
| Maximum Air Flow | 158 SCFM (269 m³/hr) |