The 3254 J/2 H3P is a DC axial fan designed for efficient airflow in compact applications. It operates at a nominal voltage of 24 VDC, with a voltage range of 14 to 26.4 VDC. The fan has a power consumption of 35 W and can achieve an airflow rate of 270 m¬=/h. It is capable of functioning in ambient temperatures ranging from -20°C to 70°C. Constructed with a glass-fiber reinforced PA plastic impeller and a glass-fiber reinforced PBT plastic housing, the fan measures 92 x 92 x 38 mm and weighs 0.24 kg. The fan operates at a maximum speed of 7450 rpm and has a service life of 85,000 hours at 40°C and 42,500 hours at maximum temperature. It features a clockwise rotation direction when viewed from the rotor side and is equipped with AWG 22 leads. The product is approved by VDE, CSA, and UL, ensuring compliance with safety standards.
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
| ebm-papst Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 3254 J/2 H3P |
| Product Name | Axial Compact DC Fans |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 159 SCFM (270 m³/hr) |
| Maximum Sound Level | 64 dbA |
| Nominal Voltage | 24 volts |
| Voltage Range | 14 to 26.4 volts |