ebm-papst Inc. Axial Fans 3252J/2H3P

Description
ebm-papst 3252J/2H3P Axial Fan
Request a Quote Datasheet
Description
ebm-papst 3252J/2H3P Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 8384886 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8384886
Axial Fans 8384886
ebm-papst 3252J/2H3P Axial Fan

ebm-papst 3252J/2H3P Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2748-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2748-ND
DC Brushless Fans (BLDC) 381-2748-ND
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 158.0 CFM (4.42m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 158.0 CFM (4.42m³/min) 3 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
3252J/2H3P
DC Fans 3252J/2H3P
DC Fans DC Tubeaxial Fan, 92x92x38mm, 12VDC, 158CFM, 35W, 7450RPM, 64dBA, Ball Bearing, Speed Signal, Open Collector Output

DC Fans DC Tubeaxial Fan, 92x92x38mm, 12VDC, 158CFM, 35W, 7450RPM, 64dBA, Ball Bearing, Speed Signal, Open Collector Output

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 3252J/2H3P - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
3252J/2H3P
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 3252J/2H3P
FAN AXIAL 92X38MM 12VDC WIRE

FAN AXIAL 92X38MM 12VDC WIRE

Supplier's Site
Axial Fan, 92Mm, 12Vdc, 158Cfm, 64Dba; Supply Voltage Vdc Ebm-Papst - 42Y2821 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 12Vdc, 158Cfm, 64Dba; Supply Voltage Vdc Ebm-Papst
42Y2821
Axial Fan, 92Mm, 12Vdc, 158Cfm, 64Dba; Supply Voltage Vdc Ebm-Papst 42Y2821
AXIAL FAN, 92MM, 12VDC, 158CFM, 64DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38.15mm; Bearing Type:Ball Bearing; Air Flow - CFM:158CFM; Noise Rating:64dBA; Power Rating:35W; IP Rating:IP20RoHS Compliant: Yes

AXIAL FAN, 92MM, 12VDC, 158CFM, 64DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38.15mm; Bearing Type:Ball Bearing; Air Flow - CFM:158CFM; Noise Rating:64dBA; Power Rating:35W; IP Rating:IP20RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8384886 381-2748-ND 3252J/2H3P 3252J/2H3P 42Y2821
Product Name Axial Fans DC Brushless Fans (BLDC) DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 92Mm, 12Vdc, 158Cfm, 64Dba; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 159 SCFM (270 m³/hr) 158 SCFM (269 m³/hr) 158 SCFM (269 m³/hr) 158 SCFM (269 m³/hr)
Running Current 0.1200 amps
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Motor Type DC DC Brushless DC
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 52.95 SCFM (90 m³/hr)
Nominal Power 3 watts
View Details
Electrical - Climate Control - Filtered Fans - DPF22000A115BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 115 volts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Backward Curved Fan - N86-28003 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1500 SCFM (2550 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details