ebm-papst Inc. DC Brushless Fans (BLDC) 3218JN

Description
Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 76.5 CFM (2.14m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 76.5 CFM (2.14m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-3199-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3199-ND
DC Brushless Fans (BLDC) 381-3199-ND
Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 76.5 CFM (2.14m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 76.5 CFM (2.14m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
3218JN
DC Fans 3218JN
DC Fans DC Tubeaxial Fan, 92x92x38mm, 48VDC, 76.5CFM, 7W, 6000RPM, 51dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 92x92x38mm, 48VDC, 76.5CFM, 7W, 6000RPM, 51dBA, Ball Bearing

Buy Now Datasheet
Axial Fan, 92Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst - 85M1695 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst
85M1695
Axial Fan, 92Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst 85M1695
AXIAL FAN, 92MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:77CFM; Noise Rating:51dBA; Power Rating:7W; Rated Speed:6000rpm; Depth:38mm RoHS Compliant: Yes

AXIAL FAN, 92MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:77CFM; Noise Rating:51dBA; Power Rating:7W; Rated Speed:6000rpm; Depth:38mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 3218JN - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
3218JN
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 3218JN
FAN AXIAL 92X38MM 48VDC WIRE

FAN AXIAL 92X38MM 48VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3199-ND 3218JN 85M1695 3218JN
Product Name DC Brushless Fans (BLDC) DC Fans Axial Fan, 92Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 76.5 SCFM (130 m³/hr) 77 SCFM (131 m³/hr) 76.5 SCFM (130 m³/hr)
Maximum Sound Level 51 dbA 51 dbA
Nominal Voltage 48 volts 48 volts 48 volts
Voltage Range 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4 SCFM (6.8 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - RH20000GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 7.77 inch (197 mm)
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125E - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 118 SCFM (201 m³/hr)
Maximum Sound Level 45 dbA
View Details