ebm-papst Inc. DC Brushless Fans (BLDC) 3218JH4

Description
Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 164.9 CFM (4.62m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 164.9 CFM (4.62m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-3198-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3198-ND
DC Brushless Fans (BLDC) 381-3198-ND
Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 164.9 CFM (4.62m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 164.9 CFM (4.62m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
3218JH4
DC Fans 3218JH4
DC Fans DC Tubeaxial Fan, 92x92x38mm, 48VDC, 50W, 164.8CFM, 73dBA, 13000RPM, Ball Bearing

DC Fans DC Tubeaxial Fan, 92x92x38mm, 48VDC, 50W, 164.8CFM, 73dBA, 13000RPM, Ball Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 3218JH4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
3218JH4
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 3218JH4
FAN AXIAL 92X38MM 48VDC WIRE

FAN AXIAL 92X38MM 48VDC WIRE

Supplier's Site
S-Force Dc Tubeaxial Fan Ebm-Papst - 02P5687 - Newark, An Avnet Company
Chicago, IL, United States
S-Force Dc Tubeaxial Fan Ebm-Papst
02P5687
S-Force Dc Tubeaxial Fan Ebm-Papst 02P5687
S-Force DC Tubeaxial Fan

S-Force DC Tubeaxial Fan

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3198-ND 3218JH4 3218JH4 02P5687
Product Name DC Brushless Fans (BLDC) DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) S-Force Dc Tubeaxial Fan Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 165 SCFM (280 m³/hr) 165 SCFM (280 m³/hr)
Maximum Sound Level 73 dbA 73 dbA
Nominal Voltage 48 volts 48 volts
Voltage Range 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

40x40x20mm, 12 VDC, 6.999 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-04020CBLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Static Pressure 0.1650 in H2O (0.3083 Torr)
View Details
4 suppliers
Axial Fans - 2557267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 73.45 SCFM (125 m³/hr)
Nominal Voltage 24 volts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details