ebm-papst Inc. DC Brushless Fans (BLDC) 3218JH3

Description
Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 139.5 CFM (3.91m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 139.5 CFM (3.91m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2310-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2310-ND
DC Brushless Fans (BLDC) 381-2310-ND
Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 139.5 CFM (3.91m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 139.5 CFM (3.91m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 92Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst - 85M1694 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst
85M1694
Axial Fan, 92Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst 85M1694
AXIAL FAN, 92MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:139.5CFM; Noise Rating:69dBA; Power Rating:30W; Rated Speed:11000rpm RoHS Compliant: Yes

AXIAL FAN, 92MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:139.5CFM; Noise Rating:69dBA; Power Rating:30W; Rated Speed:11000rpm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
3218JH3
DC Fans 3218JH3
DC Fans DC Tubeaxial Fan, 92x92x38mm, 48VDC, 30W, 139.5CFM, 69dBA, 11000RPM, Ball Bearing

DC Fans DC Tubeaxial Fan, 92x92x38mm, 48VDC, 30W, 139.5CFM, 69dBA, 11000RPM, Ball Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 3218JH3 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
3218JH3
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 3218JH3
FAN AXIAL 92X38MM 48VDC WIRE

FAN AXIAL 92X38MM 48VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2310-ND 85M1694 3218JH3 3218JH3
Product Name DC Brushless Fans (BLDC) Axial Fan, 92Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 140 SCFM (237 m³/hr) 140 SCFM (237 m³/hr) 140 SCFM (237 m³/hr)
Maximum Sound Level 69 dbA 69 dbA
Nominal Voltage 48 volts 48 volts 48 volts
Voltage Range 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

6025-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6025H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3508 to ? in H2O (0.6554 to ? Torr)
Maximum Sound Level 39.31 dbA
View Details
Nominal Rated Voltage Ac Finder - 92X8682 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.9 SCFM (100 m³/hr)
Nominal Voltage 120 volts
View Details
Electrical - Climate Control - Filtered Fans - RH40000GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 11.71 inch (297 mm)
View Details
Axial Fan - 298DL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 68.9 SCFM (117 m³/hr)
Maximum Sound Level 30 dbA
View Details