ebm-papst Inc. DC Brushless Fans (BLDC) 3218JH

Description
Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 86.0 CFM (2.41m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 86.0 CFM (2.41m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-3197-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3197-ND
DC Brushless Fans (BLDC) 381-3197-ND
Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 86.0 CFM (2.41m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 86.0 CFM (2.41m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
3218JH
DC Fans 3218JH
DC Fans DC Tubeaxial Fan

DC Fans DC Tubeaxial Fan

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 3218JH - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
3218JH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 3218JH
FAN AXIAL 92X38MM 48VDC WIRE

FAN AXIAL 92X38MM 48VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3197-ND 3218JH 3218JH
Product Name DC Brushless Fans (BLDC) DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 86 SCFM (146 m³/hr) 86 SCFM (146 m³/hr)
Maximum Sound Level 55 dbA 55 dbA
Nominal Voltage 48 volts 48 volts
Voltage Range 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - RH40000SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 11.71 inch (297 mm)
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DS 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details