ebm-papst Inc. Axial Fans 3214JH4

Description
ebm-papst 3214JH4 Axial Fan
Request a Quote Datasheet
Description
ebm-papst 3214JH4 Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 557812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
557812
Axial Fans 557812
ebm-papst 3214JH4 Axial Fan

ebm-papst 3214JH4 Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2355-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2355-ND
DC Brushless Fans (BLDC) 381-2355-ND
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 165.0 CFM (4.62m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 165.0 CFM (4.62m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
3214JH4
DC Fans 3214JH4
DC Fans DC Tubeaxial Fan, 92x92x38mm, 24VDC, 50W, 164.8CFM, 73dBA, 13000RPM, Ball Bearing

DC Fans DC Tubeaxial Fan, 92x92x38mm, 24VDC, 50W, 164.8CFM, 73dBA, 13000RPM, Ball Bearing

Buy Now Datasheet
Fan/blower Ebm-Papst - 08AK8233 - Newark, An Avnet Company
Chicago, IL, United States
Fan/blower Ebm-Papst
08AK8233
Fan/blower Ebm-Papst 08AK8233
FAN/BLOWER

FAN/BLOWER

Supplier's Site
Axial Fan, 92Mm, 24Vdc, 164.8Cfm, 73Dba; Supply Voltage Vdc Ebm-Papst - 88M0365 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 24Vdc, 164.8Cfm, 73Dba; Supply Voltage Vdc Ebm-Papst
88M0365
Axial Fan, 92Mm, 24Vdc, 164.8Cfm, 73Dba; Supply Voltage Vdc Ebm-Papst 88M0365
AXIAL FAN, 92MM, 24VDC, 164.8CFM, 73DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:164.8CFM; Noise Rating:73dBA; Power Rating:50W RoHS Compliant: Yes

AXIAL FAN, 92MM, 24VDC, 164.8CFM, 73DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:164.8CFM; Noise Rating:73dBA; Power Rating:50W RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 3214JH4 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
3214JH4
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 3214JH4
FAN AXIAL 92X38MM 24VDC WIRE

FAN AXIAL 92X38MM 24VDC WIRE

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 557812 381-2355-ND 3214JH4 08AK8233 88M0365 3214JH4
Product Name Axial Fans DC Brushless Fans (BLDC) DC Fans Fan/blower Ebm-Papst Axial Fan, 92Mm, 24Vdc, 164.8Cfm, 73Dba; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 165 SCFM (280 m³/hr) 165 SCFM (280 m³/hr) 165 SCFM (280 m³/hr) 165 SCFM (280 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Motor Type DC DC DC Brushless
Bearings Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PFA40000BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Outdoor Filter Fan, 11.8 Cfm, 24 Vdc Rohs Compliant Stego - 70M7793 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 148VE - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 104 SCFM (176 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details