Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 139.5 CFM (3.91m³/min) 2 Wire Leads
DC Fans DC Tubeaxial Fan, 92x92x38mm, 24VDC, 139.4CFM, 30W, 11000RPM, 69dBA, Ball Bearing
FAN AXIAL 92X38MM 24VDC WIRE
S-FORCETUBEAXIAL FAN ROHS COMPLIANT: YES
AXIAL FAN, 92MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:139.5CFM; Noise Rating:69dBA; Power Rating:30W; Rated Speed:11000rpm RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2307-ND | 3214JH3 | 3214JH3 | 79AH9671 | 85M1690 | 3214JH3 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | S-Forcetubeaxial Fan Rohs Compliant Ebm-Papst | Axial Fan, 92Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst | EBM MISC |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 140 SCFM (237 m³/hr) | 140 SCFM (237 m³/hr) | 140 SCFM (237 m³/hr) | |||
| Maximum Sound Level | 69 dbA | 69 dbA | ||||
| Nominal Voltage | 24 volts | 24 volts | 24 volts | |||
| Voltage Range | 24 volts |