ebm-papst Inc. DC Brushless Fans (BLDC) 3212JN

Description
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 76.6 CFM (2.14m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 76.6 CFM (2.14m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-3194-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3194-ND
DC Brushless Fans (BLDC) 381-3194-ND
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 76.6 CFM (2.14m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 76.6 CFM (2.14m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 92Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 10R6576 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
10R6576
Axial Fan, 92Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 10R6576
AXIAL FAN, 92MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:76.5CFM; Noise Rating:51dBA; Power Rating:7.5W; Rated Speed:6000rpm RoHS Compliant: Yes

AXIAL FAN, 92MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:76.5CFM; Noise Rating:51dBA; Power Rating:7.5W; Rated Speed:6000rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans
3212JN
DC Fans 3212JN
DC Fans DC Tubeaxial Fan, 92x92x38mm, 12VDC, 76.5CFM, 7.5W, 6000RPM, 51dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 92x92x38mm, 12VDC, 76.5CFM, 7.5W, 6000RPM, 51dBA, Ball Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 3212JN - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
3212JN
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 3212JN
FAN AXIAL 92X38MM 12VDC WIRE

FAN AXIAL 92X38MM 12VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3194-ND 10R6576 3212JN 3212JN
Product Name DC Brushless Fans (BLDC) Axial Fan, 92Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 76.6 SCFM (130 m³/hr) 76.5 SCFM (130 m³/hr) 76.6 SCFM (130 m³/hr)
Maximum Sound Level 51 dbA 51 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 80.52 SCFM (137 m³/hr)
Nominal Voltage 12 volts
View Details
Electrical - Climate Control - Filtered Fans - RH20000N4SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DZ 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details