ebm-papst Inc. DC Brushless Fans (BLDC) 3212JH4

Description
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 165.0 CFM (4.62m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 165.0 CFM (4.62m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2306-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2306-ND
DC Brushless Fans (BLDC) 381-2306-ND
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 165.0 CFM (4.62m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 165.0 CFM (4.62m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 557751 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
557751
Axial Fans 557751
ebm-papst 3212JH4 Axial Fan

ebm-papst 3212JH4 Axial Fan

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 3212JH4 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
3212JH4
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 3212JH4
FAN AXIAL 92X38MM 12VDC WIRE

FAN AXIAL 92X38MM 12VDC WIRE

Supplier's Site
Axial Fan, 92Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 85M1686 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
85M1686
Axial Fan, 92Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 85M1686
AXIAL FAN, 92MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:164.8CFM; Noise Rating:73dBA; Power Rating:50W; Rated Speed:13000rpm RoHS Compliant: Yes

AXIAL FAN, 92MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:164.8CFM; Noise Rating:73dBA; Power Rating:50W; Rated Speed:13000rpm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
3212JH4
DC Fans 3212JH4
DC Fans DC Tubeaxial Fan, 92x92x38mm, 12VDC, 50W, 164.8CFM, 73dBA, 13000RPM, Ball Bearing

DC Fans DC Tubeaxial Fan, 92x92x38mm, 12VDC, 50W, 164.8CFM, 73dBA, 13000RPM, Ball Bearing

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2306-ND 557751 3212JH4 85M1686 3212JH4
Product Name DC Brushless Fans (BLDC) Axial Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 92Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 165 SCFM (280 m³/hr) 165 SCFM (280 m³/hr) 165 SCFM (280 m³/hr) 165 SCFM (280 m³/hr)
Maximum Sound Level 73 dbA 73 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.30 - Filter fan - 7F3082301020 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 23 to 18 watts
View Details
Axial Fan - 106ZB - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57.2 SCFM (97.22 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Axial Fans - 1759828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1000 SCFM (1699 m³/hr)
Blower/Fan Type Axial Fan
View Details
4020-7 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020Y12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3417 to ? in H2O (0.6385 to ? Torr)
Maximum Sound Level 39.18 dbA
View Details