ebm-papst Inc. DC Brushless Fans (BLDC) 3212J/2H4P

Description
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 165.0 CFM (4.62m³/min) 4 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 165.0 CFM (4.62m³/min) 4 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2305-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2305-ND
DC Brushless Fans (BLDC) 381-2305-ND
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 165.0 CFM (4.62m³/min) 4 Wire Leads

Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 165.0 CFM (4.62m³/min) 4 Wire Leads

Buy Now Datasheet
Axial Fans - 7496978 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
7496978
Axial Fans 7496978
ebm-papst 3212J/2H4P Axial Fan

ebm-papst 3212J/2H4P Axial Fan

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 3212J/2H4P - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
3212J/2H4P
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 3212J/2H4P
FAN AXIAL 92X38MM 12VDC WIRE

FAN AXIAL 92X38MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
3212J/2H4P
DC Fans 3212J/2H4P
DC Fans DC Tubeaxial Fan, 92x92x38mm, 12VDC, 165CFM, 50W, 13000RPM, 76dBA, Ball Bearing, Speed Signal, PWM

DC Fans DC Tubeaxial Fan, 92x92x38mm, 12VDC, 165CFM, 50W, 13000RPM, 76dBA, Ball Bearing, Speed Signal, PWM

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2305-ND 7496978 3212J/2H4P 3212J/2H4P
Product Name DC Brushless Fans (BLDC) Axial Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 165 SCFM (280 m³/hr) 165 SCFM (280 m³/hr) 165 SCFM (280 m³/hr)
Maximum Sound Level 76 dbA 76 dbA
Nominal Voltage 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nominal Rated Voltage Ac Finder - 92X8672 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.9 SCFM (100 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fan - 125DM 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details
Axial Fans - 2557307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 57.92 SCFM (98.44 m³/hr)
Nominal Voltage 24 volts
View Details
5015-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5015L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0850 to ? in H2O (0.1589 to ? Torr)
Maximum Sound Level 21.8 dbA
View Details