31051-2-4013 -- FAN ACCESSORIES
ebm-papst Inc.
Fan Accessories
31051-2-4013
Description
INLET RING 310MM (SHORT)
Description
INLET RING 310MM (SHORT)
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
31051-2-4013 |
|
Product Name
|
Fan Accessories |
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
462 SCFM (785 m³/hr)
Nominal Voltage
460 volts
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.0791 to ? in H2O (0.1478 to ? Torr)
Maximum Sound Level
23.6 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
104 SCFM (176 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details