28000-2-4013 -- INLET RING, 280MM EBM-PAPST
ebm-papst Inc.
Inlet Ring, 280Mm Ebm-Papst
28000-2-4013
Description
INLET RING, 280MM
Description
INLET RING, 280MM
Suppliers
Inlet Ring, 280Mm Ebm-Papst
66W6371
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
66W6371 |
|
Product Name
|
Inlet Ring, 280Mm Ebm-Papst |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
460 volts
Nominal Power
170 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
254 SCFM (432 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
View Details