27453.32241 -- FAN BLADE, 152 MM RADIAL EBM-PAPST
ebm-papst Inc.
Fan Blade, 152 Mm Radial Ebm-Papst
27453.32241
Description
FAN BLADE, 152 MM RADIAL
Description
FAN BLADE, 152 MM RADIAL
Suppliers
Fan Blade, 152 Mm Radial Ebm-Papst
79R8776
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
79R8776 |
|
Product Name
|
Fan Blade, 152 Mm Radial Ebm-Papst |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
699 SCFM (1188 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Operating Temperature
5 to 131 F (-15 to 55 C)
View Details