ebm-papst Inc. Axial Fan, EC Axial Fan, AxiBlade 2674

Description
Fan housing with guard grille
Description
Fan housing with guard grille
Datasheet
Datasheet Summary
Powered by GS/AI

The AxiBlade EC Axial Fan, part number 2674, is designed for efficient airflow in various applications. It operates on a three-phase AC voltage of 460V with a frequency of 50/60 Hz. The fan has a nominal speed of 1080 rpm and a power consumption of 2913 W, drawing a current of 4 A. It can handle a maximum back pressure of 294 Pa (1.18 in. wg) and is suitable for ambient temperatures ranging from -40 °F (-40 °C) to 140 °F (60 °C).

The fan features a 24.8-inch (630 mm) impeller size and is constructed with a painted black rotor surface, PP plastic blades, and a galvanized sheet steel housing coated with black plastic. It includes a guard grille made of coated steel and has a degree of protection rated at IP55, making it suitable for various environmental conditions. The fan is equipped with thermal overload protection and complies with several standards, including UL and CE certifications.

Engineers considering this fan should note its robust construction, wide operating temperature range, and efficient performance characteristics, making it a viable option for demanding applications.

Datasheet Summary
Powered by GS/AI

The AxiBlade EC Axial Fan, part number 2674, is designed for efficient airflow in various applications. It operates on a three-phase AC voltage of 460V with a frequency of 50/60 Hz. The fan has a nominal speed of 1080 rpm and a power consumption of 2913 W, drawing a current of 4 A. It can handle a maximum back pressure of 294 Pa (1.18 in. wg) and is suitable for ambient temperatures ranging from -40 °F (-40 °C) to 140 °F (60 °C).

The fan features a 24.8-inch (630 mm) impeller size and is constructed with a painted black rotor surface, PP plastic blades, and a galvanized sheet steel housing coated with black plastic. It includes a guard grille made of coated steel and has a degree of protection rated at IP55, making it suitable for various environmental conditions. The fan is equipped with thermal overload protection and complies with several standards, including UL and CE certifications.

Engineers considering this fan should note its robust construction, wide operating temperature range, and efficient performance characteristics, making it a viable option for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, EC Axial Fan, AxiBlade - 2674 - ebm-papst Inc.
Farmington, CT, United States
Axial Fan, EC Axial Fan, AxiBlade
2674
Axial Fan, EC Axial Fan, AxiBlade 2674
Fan housing with guard grille

Fan housing with guard grille

Buy Now Datasheet

Technical Specifications

  ebm-papst Inc.
Product Category Fans and Blowers (industrial)
Product Number 2674
Product Name Axial Fan, EC Axial Fan, AxiBlade
Applications / Use HVAC
Product Form Packaged
Environment Clean
Fan / Blower Diameter 36.3 inch (923 mm)
Air Flow Rate 8655 to 15804 SCFM (14711 to 26862 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Explosion-Proof Exhaust Fan - EFX - Thermon, Inc
Specs
Applications / Use Ventilation
Product Form Packaged
Draft Forced Draft
View Details
Backward Curved Fan - C16-A7 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for HVAC/R / Fans for Fan Coils / Fans for Air Filtration / Backward Curved Fans
View Details
Filter Fans - 1849900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 6.1 inch (155 mm)
Air Flow Rate 32 SCFM (55 m³/hr)
View Details
Duct Fans - Series 31, 31U, 38, 39, 39V & 52 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 24.0 inch (305 to 610 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details