ebm-papst Inc. DC Brushless Fans (BLDC) 255N

Description
Fan Tubeaxial 5VDC Square - 25mm L x 25mm H Sintec 1.9 CFM (0.053m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 25mm L x 25mm H Sintec 1.9 CFM (0.053m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2454-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2454-ND
DC Brushless Fans (BLDC) 381-2454-ND
Fan Tubeaxial 5VDC Square - 25mm L x 25mm H Sintec 1.9 CFM (0.053m³/min) 2 Wire Leads

Fan Tubeaxial 5VDC Square - 25mm L x 25mm H Sintec 1.9 CFM (0.053m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 25Mm, 5Vdc; Supply Voltage Vdc Ebm-Papst - 20C8129 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 25Mm, 5Vdc; Supply Voltage Vdc Ebm-Papst
20C8129
Axial Fan, 25Mm, 5Vdc; Supply Voltage Vdc Ebm-Papst 20C8129
AXIAL FAN, 25MM, 5VDC; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:8mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:1.9CFM; Noise Rating:16dBA; Power Rating:400mW; Rated Speed:9600rpm; Depth:8mm RoHS Compliant: Yes

AXIAL FAN, 25MM, 5VDC; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:8mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:1.9CFM; Noise Rating:16dBA; Power Rating:400mW; Rated Speed:9600rpm; Depth:8mm RoHS Compliant: Yes

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 255N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
255N
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 255N
FAN AXIAL 25X8MM 5VDC WIRE

FAN AXIAL 25X8MM 5VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
255N
DC Fans 255N
DC Fans DC Tubeaxial Fan, 25x25x8mm, 5VDC, 1.9CFM, 0.4W, 9000RPM, 16dBA, Sintec Bearing

DC Fans DC Tubeaxial Fan, 25x25x8mm, 5VDC, 1.9CFM, 0.4W, 9000RPM, 16dBA, Sintec Bearing

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2454-ND 20C8129 255N 255N
Product Name DC Brushless Fans (BLDC) Axial Fan, 25Mm, 5Vdc; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.9 SCFM (3.23 m³/hr) 1.9 SCFM (3.23 m³/hr) 1.9 SCFM (3.23 m³/hr)
Maximum Sound Level 16 dbA 16 dbA
Nominal Voltage 5 volts 5 volts 5 volts
Voltage Range 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 103TX - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 127 SCFM (216 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF32000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 18 watts
View Details
Filter Fan FF 018 - 01804.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 118 SCFM (201 m³/hr)
Maximum Sound Level 60 dbA
View Details
2 suppliers
Type 7F.20 - Filter Fan - 7F2081201020 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details