ebm-papst Inc. DC Brushless Fans (BLDC) 255M

Description
Fan Tubeaxial 5VDC Square - 25mm L x 25mm H Sintec 1.2 CFM (0.034m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 25mm L x 25mm H Sintec 1.2 CFM (0.034m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2353-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2353-ND
DC Brushless Fans (BLDC) 381-2353-ND
Fan Tubeaxial 5VDC Square - 25mm L x 25mm H Sintec 1.2 CFM (0.034m³/min) 2 Wire Leads

Fan Tubeaxial 5VDC Square - 25mm L x 25mm H Sintec 1.2 CFM (0.034m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 482095 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
482095
Axial Fans 482095
ebm-papst 255M Axial Fan

ebm-papst 255M Axial Fan

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 255M - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
255M
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 255M
FAN AXIAL 25X8MM 5VDC WIRE

FAN AXIAL 25X8MM 5VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
255M
DC Fans 255M
DC Fans DC Tubeaxial Fan, 25x25x8mm, 5VDC, 1.2CFM, 0.2W, 6000RPM, 5dBA, Sintec Bearing

DC Fans DC Tubeaxial Fan, 25x25x8mm, 5VDC, 1.2CFM, 0.2W, 6000RPM, 5dBA, Sintec Bearing

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2353-ND 482095 255M 255M
Product Name DC Brushless Fans (BLDC) Axial Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.2 SCFM (2.04 m³/hr) 1.35 SCFM (2.3 m³/hr) 1.2 SCFM (2.04 m³/hr)
Maximum Sound Level 5 dbA 5 dbA
Nominal Voltage 5 volts 5 volts
Voltage Range 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DM 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details
Electrical - Climate Control - Filtered Fans - RH30000N4LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details
30x30x10mm, 12 VDC, 3.3 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-03010CBMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3.3 SCFM (5.61 m³/hr)
Maximum Static Pressure 0.1480 in H2O (0.2765 Torr)
View Details
3 suppliers
Axial Fans - 1444132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 107 SCFM (182 m³/hr)
Blower/Fan Type Axial Fan
View Details