ebm-papst Inc. Axial Fans 255H

Description
ebm-papst 255H Axial Fan
Request a Quote Datasheet
Description
ebm-papst 255H Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 3642124 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
3642124
Axial Fans 3642124
ebm-papst 255H Axial Fan

ebm-papst 255H Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2453-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2453-ND
DC Brushless Fans (BLDC) 381-2453-ND
Fan Tubeaxial 5VDC Square - 25mm L x 25mm H Sintec 2.6 CFM (0.073m³/min) 2 Wire Leads

Fan Tubeaxial 5VDC Square - 25mm L x 25mm H Sintec 2.6 CFM (0.073m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 25Mm, 5Vdc; Supply Voltage Vdc Ebm-Papst - 86K9807 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 25Mm, 5Vdc; Supply Voltage Vdc Ebm-Papst
86K9807
Axial Fan, 25Mm, 5Vdc; Supply Voltage Vdc Ebm-Papst 86K9807
AXIAL FAN, 25MM, 5VDC; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:8mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:2.6CFM; Noise Rating:23dBA; Power Rating:600mW; Rated Speed:12000rpm; Depth:8mmRoHS Compliant: Yes

AXIAL FAN, 25MM, 5VDC; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:8mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:2.6CFM; Noise Rating:23dBA; Power Rating:600mW; Rated Speed:12000rpm; Depth:8mmRoHS Compliant: Yes

Supplier's Site
Fan; 25 mm L x 25 mm Dia.; 8 mm; 5 VDC;2.6 CFM; 28 dBA; Lead; Sintec; 0.6 W - 70105402 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 25 mm L x 25 mm Dia.; 8 mm; 5 VDC;2.6 CFM; 28 dBA; Lead; Sintec; 0.6 W
70105402
Fan; 25 mm L x 25 mm Dia.; 8 mm; 5 VDC;2.6 CFM; 28 dBA; Lead; Sintec; 0.6 W 70105402
Brushless DC, plastic housing, plastic impeller air exhaust over struts. Specifications. Weight: 0.18 Oz. Type of Bearing: Sintec. Features: Leads. Features: DC Micro-Fans with Electronically Commutated External Rotor Motor; Fully Integrated Commutation Electronics With Electronic Protection Against Reverse Polarity; the Fan Only Operates When the Polarity Is Correct; Impedance Protected Against Blocking and Overloading Mounting from Either Face Using Four 2.8 mm Holes Fan of Fiberglass Reinforced Plastic; PBT Housing, PA Impeller Air Exhaust Over Struts; Rotational Direction CCW Looking at Rotor Electrical Connection Via Two Leads AWG 28; Stripped and Tinned Ends UL, CSA, VDE Approvals on Some Models; Please Contact Application Engineering

Brushless DC, plastic housing, plastic impeller air exhaust over struts. Specifications. Weight: 0.18 Oz. Type of Bearing: Sintec. Features: Leads.
Features:

  • DC Micro-Fans with Electronically Commutated External Rotor Motor; Fully Integrated Commutation Electronics
  • With Electronic Protection Against Reverse Polarity; the Fan Only Operates When the Polarity Is Correct; Impedance Protected Against Blocking and Overloading
  • Mounting from Either Face Using Four 2.8 mm Holes
  • Fan of Fiberglass Reinforced Plastic; PBT Housing, PA Impeller
  • Air Exhaust Over Struts; Rotational Direction CCW Looking at Rotor
  • Electrical Connection Via Two Leads AWG 28; Stripped and Tinned Ends
  • UL, CSA, VDE Approvals on Some Models; Please Contact Application Engineering
Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 255H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
255H
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 255H
FAN AXIAL 25X8MM 5VDC WIRE

FAN AXIAL 25X8MM 5VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
255H
DC Fans 255H
DC Fans DC Tubeaxial Fan, 25x25x8mm, 5VDC, 2.6CFM, 0.6W, 12000RPM, 23dBA, Sintec Bearing

DC Fans DC Tubeaxial Fan, 25x25x8mm, 5VDC, 2.6CFM, 0.6W, 12000RPM, 23dBA, Sintec Bearing

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 3642124 381-2453-ND 86K9807 70105402 255H 255H
Product Name Axial Fans DC Brushless Fans (BLDC) Axial Fan, 25Mm, 5Vdc; Supply Voltage Vdc Ebm-Papst Fan; 25 mm L x 25 mm Dia.; 8 mm; 5 VDC;2.6 CFM; 28 dBA; Lead; Sintec; 0.6 W Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 2.71 SCFM (4.6 m³/hr) 2.6 SCFM (4.42 m³/hr) 2.6 SCFM (4.42 m³/hr) 2.6 SCFM (4.42 m³/hr) 2.6 SCFM (4.42 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Motor Type DC DC DC Brushless
Bearings Sleeve/Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DS 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF65000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 297 SCFM (505 m³/hr)
Nominal Voltage 115 volts
View Details
Type 7F.20 - Filter Fan - 7F20902420550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details