ebm-papst Inc. Axial Fans 252N

Description
ebm-papst 252N Axial Fan
Request a Quote Datasheet
Description
ebm-papst 252N Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 3642118 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
3642118
Axial Fans 3642118
ebm-papst 252N Axial Fan

ebm-papst 252N Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2452-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2452-ND
DC Brushless Fans (BLDC) 381-2452-ND
Fan Tubeaxial 12VDC Square - 25mm L x 25mm H Sintec 1.9 CFM (0.053m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 25mm L x 25mm H Sintec 1.9 CFM (0.053m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
252N
DC Fans 252N
DC Fans DC Tubeaxial Fan, 25x25x8mm, 12VDC, 1.9CFM, 0.5W, 9000RPM, 15dBA, Sintec Bearing

DC Fans DC Tubeaxial Fan, 25x25x8mm, 12VDC, 1.9CFM, 0.5W, 9000RPM, 15dBA, Sintec Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 252N - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
252N
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 252N
FAN AXIAL 25X8MM 12VDC WIRE

FAN AXIAL 25X8MM 12VDC WIRE

Supplier's Site
Axial Fan, 25Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 86K9806 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 25Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
86K9806
Axial Fan, 25Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 86K9806
AXIAL FAN, 25MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:8mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:1.88CFM; Noise Rating:15dBA; Power Rating:500mW; Rated Speed:9000rpm RoHS Compliant: Yes

AXIAL FAN, 25MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:8mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:1.88CFM; Noise Rating:15dBA; Power Rating:500mW; Rated Speed:9000rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Fan; 25 mm L x 25 mm Dia.; 8 mm; 12 VDC; 1.9 CFM; 15 dBA; Lead; Sintec; 0.5 W - 70105400 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 25 mm L x 25 mm Dia.; 8 mm; 12 VDC; 1.9 CFM; 15 dBA; Lead; Sintec; 0.5 W
70105400
Fan; 25 mm L x 25 mm Dia.; 8 mm; 12 VDC; 1.9 CFM; 15 dBA; Lead; Sintec; 0.5 W 70105400
Brushless DC, plastic housing, plastic impeller air exhaust over struts. Specifications. Weight: 0.18 Oz. Type of Bearing: Sintec. Features: Leads. Features: DC Micro-Fans with Electronically Commutated External Rotor Motor; Fully Integrated Commutation Electronics With Electronic Protection Against Reverse Polarity; the Fan Only Operates When the Polarity Is Correct; Impedance Protected Against Blocking and Overloading Mounting from Either Face Using Four 2.8 mm Holes Fan of Fiberglass Reinforced Plastic; PBT Housing, PA Impeller Air Exhaust Over Struts; Rotational Direction CCW Looking at Rotor Electrical Connection Via Two Leads AWG 28; Stripped and Tinned Ends UL, CSA, VDE Approvals on Some Models; Please Contact Application Engineering

Brushless DC, plastic housing, plastic impeller air exhaust over struts. Specifications. Weight: 0.18 Oz. Type of Bearing: Sintec. Features: Leads.
Features:

  • DC Micro-Fans with Electronically Commutated External Rotor Motor; Fully Integrated Commutation Electronics
  • With Electronic Protection Against Reverse Polarity; the Fan Only Operates When the Polarity Is Correct; Impedance Protected Against Blocking and Overloading
  • Mounting from Either Face Using Four 2.8 mm Holes
  • Fan of Fiberglass Reinforced Plastic; PBT Housing, PA Impeller
  • Air Exhaust Over Struts; Rotational Direction CCW Looking at Rotor
  • Electrical Connection Via Two Leads AWG 28; Stripped and Tinned Ends
  • UL, CSA, VDE Approvals on Some Models; Please Contact Application Engineering
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 3642118 381-2452-ND 252N 252N 86K9806 70105400
Product Name Axial Fans DC Brushless Fans (BLDC) DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 25Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst Fan; 25 mm L x 25 mm Dia.; 8 mm; 12 VDC; 1.9 CFM; 15 dBA; Lead; Sintec; 0.5 W
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 2 SCFM (3.4 m³/hr) 1.9 SCFM (3.23 m³/hr) 1.9 SCFM (3.23 m³/hr) 1.88 SCFM (3.2 m³/hr) 1.9 SCFM (3.23 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Motor Type DC DC Brushless DC
Bearings Sleeve/Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Stego Fix (Package Of 1) W/out Adhesive And Hardware Stego - 79X5437 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
6026-7 Series 11.28 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026Z48BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.8878 to ? in H2O (1.66 to ? Torr)
Maximum Sound Level 54.1 dbA
View Details
Axial Fans - 1444131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 92.96 SCFM (158 m³/hr)
Blower/Fan Type Axial Fan
View Details
Backward Curved Fan - N86-28003 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1500 SCFM (2550 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details