ebm-papst Inc.
DC Brushless Fans (BLDC)
252H-235
-
DigiKey
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Suppliers
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
252H-235
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
Electronic Cooling Fans |
|
Product Number
|
381-252H-235-ND |
252H-235 |
|
Product Name
|
DC Brushless Fans (BLDC) |
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
|
Maximum Air Flow
|
2.7 SCFM (4.59 m³/hr)
|
2.7 SCFM (4.59 m³/hr)
|
|
Maximum Sound Level
|
23 dbA
|
23 dbA
|
|
Nominal Voltage
|
12 volts
|
12 volts
|
|
Voltage Range
|
12 volts
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.7618 to ? in H2O (1.42 to ? Torr)
Maximum Sound Level
49.9 dbA
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power
30 to 25 watts
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
38 SCFM (64.59 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
53 SCFM (90.09 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details