ebm-papst Inc. DC Brushless Fans (BLDC) 2218F/2TDHO

Description
Fan Tubeaxial 48VDC Round - 220mm Dia Ball 465.0 CFM (13.02m³/min) 4 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Round - 220mm Dia Ball 465.0 CFM (13.02m³/min) 4 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2840-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2840-ND
DC Brushless Fans (BLDC) 381-2840-ND
Fan Tubeaxial 48VDC Round - 220mm Dia Ball 465.0 CFM (13.02m³/min) 4 Wire Leads

Fan Tubeaxial 48VDC Round - 220mm Dia Ball 465.0 CFM (13.02m³/min) 4 Wire Leads

Buy Now Datasheet
Axial Fan, 200Mm X 51Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst - 91R0151 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 200Mm X 51Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst
91R0151
Axial Fan, 200Mm X 51Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst 91R0151
AXIAL FAN, 200MM x 51MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Circular; Fan Frame Size:220mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:464.7CFM; Noise Rating:62dBA; Power Rating:41W; Rated Speed:4250rpmRoHS Compliant: Yes

AXIAL FAN, 200MM x 51MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Circular; Fan Frame Size:220mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:464.7CFM; Noise Rating:62dBA; Power Rating:41W; Rated Speed:4250rpmRoHS Compliant: Yes

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 2218F/2TDHO - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
2218F/2TDHO
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 2218F/2TDHO
FAN AXIAL 220X50.8MM 48VDC WIRE

FAN AXIAL 220X50.8MM 48VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2840-ND 91R0151 2218F/2TDHO
Product Name DC Brushless Fans (BLDC) Axial Fan, 200Mm X 51Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 465 SCFM (790 m³/hr) 465 SCFM (790 m³/hr) 465 SCFM (790 m³/hr)
Maximum Sound Level 62 dbA 62 dbA
Nominal Voltage 48 volts 48 volts 48 volts
Voltage Range 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F21823057000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details
Axial Fans - 2303046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 75.1 SCFM (128 m³/hr)
Maximum Sound Level 50.2 dbA
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details