Fan Tubeaxial 24VDC Round - 220mm Dia Ball 465.0 CFM (13.02m³/min) 4 Wire Leads
AXIAL FAN, 200MM x 51MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Circular; Fan Frame Size:220mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:464.7CFM; Noise Rating:62dBA; Power Rating:41W; Rated Speed:4250rpmRoHS Compliant: Yes
DC Fans DC Tubeaxial Fan, 220x200x51mm, 24VDC, 464.7CFM, 35W, 4250RPM, 62dBA, Ball Bearing, Speed Signal, Open Collector Output
FAN AXIAL 220X50.8MM 24VDC WIRE
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 7406376 | 381-2903-ND | 91R0149 | 2214F/2TDHO | 2214F/2TDHO |
| Product Name | Axial Fans | DC Brushless Fans (BLDC) | Axial Fan, 200Mm X 51Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 465 SCFM (790 m³/hr) | 465 SCFM (790 m³/hr) | 465 SCFM (790 m³/hr) | 465 SCFM (790 m³/hr) | |
| Running Current | 1.45 amps | ||||
| Blower/Fan Type | Axial Fan | Tube Axial | Axial Fan | ||
| Motor Type | DC | DC | DC | Brushless |