ebm-papst 2214F/2TDHHO Axial Fan
Fan Tubeaxial 24VDC Round - 220mm Dia Ball 553.0 CFM (15.48m³/min) 4 Wire Leads
This S-Force generation Tubeaxial fan is 27% thinner and produces 30% higher air flow than existing 200 mm fans currently available on the market. It has 65% higher cooling density and lower noise than comparable fans of the same size. For use in IT/Telecom, cabinet cooling, automation and printing, inverters and alternative energy applications.
Features:
AXIAL FAN, 200MM x 51MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Circular; Fan Frame Size:220mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:553.3CFM; Noise Rating:66dBA; Power Rating:54W; Rated Speed:5000rpmRoHS Compliant: Yes
FAN AXIAL 220X50.8MM 24VDC WIRE
DC Fans DC Tubeaxial Fan, 220x200x51mm, 24VDC, 552.9CFM, 35W, 5000RPM, 66dBA, Ball Bearing, Speed Signal, Open Collector Output
| RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 7406379 | 381-2839-ND | 70105169 | 91R0148 | 2214F/2TDHHO | 2214F/2TDHHO |
| Product Name | Axial Fans | DC Brushless Fans (BLDC) | Fan;DC;S-Force;Tubeaxial;24V;553 CFM;66dBA;54W;5000 RPM;200 x 51mm | Axial Fan, 200Mm X 51Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 553 SCFM (940 m³/hr) | 553 SCFM (940 m³/hr) | 553 SCFM (940 m³/hr) | 553 SCFM (940 m³/hr) | 553 SCFM (940 m³/hr) | |
| Running Current | 2 amps | |||||
| Blower/Fan Type | Axial Fan | Tube Axial | Tube Axial | Axial Fan | ||
| Motor Type | DC | DC | DC | Brushless |