ebm-papst Inc. Aluminum Electrolytic Capacitor 1.5Uf, Wire Lead; Dielectric Type Ebm-Papst 2155-4-7320

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1.5UF, WIRE LEAD; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:1.5µF; Capacitance Tolerance:-; Capacitor Mounting:Stud Mount - M8; Voltage(AC):-; Capacitor Terminals:Wire Leaded RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1.5UF, WIRE LEAD; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:1.5µF; Capacitance Tolerance:-; Capacitor Mounting:Stud Mount - M8; Voltage(AC):-; Capacitor Terminals:Wire Leaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1.5Uf, Wire Lead; Dielectric Type Ebm-Papst - 15B5215 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1.5Uf, Wire Lead; Dielectric Type Ebm-Papst
15B5215
Aluminum Electrolytic Capacitor 1.5Uf, Wire Lead; Dielectric Type Ebm-Papst 15B5215
ALUMINUM ELECTROLYTIC CAPACITOR 1.5UF, WIRE LEAD; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:1.5µF; Capacitance Tolerance:-; Capacitor Mounting:Stud Mount - M8; Voltage(AC):-; Capacitor Terminals:Wire Leaded RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1.5UF, WIRE LEAD; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:1.5µF; Capacitance Tolerance:-; Capacitor Mounting:Stud Mount - M8; Voltage(AC):-; Capacitor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15B5215
Product Name Aluminum Electrolytic Capacitor 1.5Uf, Wire Lead; Dielectric Type Ebm-Papst
Configuration / Form Factor Leaded Capacitor; Wire Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C233T200DG1DS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers