2101-4-7320 -- 5 MF CAP PLASTIC 400V EBM-PAPST
ebm-papst Inc.
5 Mf Cap Plastic 400V Ebm-Papst
2101-4-7320
Description
5 MF CAP PLASTIC 400V
Description
5 MF CAP PLASTIC 400V
Suppliers
5 Mf Cap Plastic 400V Ebm-Papst
15B5211
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
15B5211 |
|
Product Name
|
5 Mf Cap Plastic 400V Ebm-Papst |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
90 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
19.1 SCFM (32.46 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
17.9 SCFM (30.43 m³/hr)
Maximum Static Pressure
0.1520 in H2O (0.2840 Torr)
View Details