19699-2-4039 -- GUARD, 315MM A RANGE EBM-PAPST
ebm-papst Inc.
Guard, 315Mm A Range Ebm-Papst
19699-2-4039
Description
GUARD, 315MM A RANGE
Description
GUARD, 315MM A RANGE
Suppliers
Guard, 315Mm A Range Ebm-Papst
79R8774
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
79R8774 |
|
Product Name
|
Guard, 315Mm A Range Ebm-Papst |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
20 watts
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1177 to ? in H2O (0.2199 to ? Torr)
Maximum Sound Level
19.6 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
93.2 SCFM (158 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details