Ebinger Manufacturing Corp. Threaded Rod - Non Metric TR9/16X6Z

Description
STRAIGHT TYPE ASTM A36 LOW CARBON STEEL MATERIAL 6 FT OVERALL LENGTH 72 OVERALL LENGTH IN INCH 9/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 9/16 NOMINAL DIAMETER - FRACTIONAL .5625 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 10 PIECES PER TUBE WEIGHT 67 LB PER 100 FT FINISH/COATING ZINC ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
Datasheet
Description
STRAIGHT TYPE ASTM A36 LOW CARBON STEEL MATERIAL 6 FT OVERALL LENGTH 72 OVERALL LENGTH IN INCH 9/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 9/16 NOMINAL DIAMETER - FRACTIONAL .5625 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 10 PIECES PER TUBE WEIGHT 67 LB PER 100 FT FINISH/COATING ZINC ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Rod - Non Metric - TR9/16X6Z - Ebinger Manufacturing Corp.
Brighton, MI, USA
Threaded Rod - Non Metric
TR9/16X6Z
Threaded Rod - Non Metric TR9/16X6Z
STRAIGHT TYPE ASTM A36 LOW CARBON STEEL MATERIAL 6 FT OVERALL LENGTH 72 OVERALL LENGTH IN INCH 9/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 9/16 NOMINAL DIAMETER - FRACTIONAL .5625 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 10 PIECES PER TUBE WEIGHT 67 LB PER 100 FT FINISH/COATING ZINC ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
  • STRAIGHT TYPE
  • ASTM A36 LOW CARBON STEEL MATERIAL
  • 6 FT OVERALL LENGTH
  • 72 OVERALL LENGTH IN INCH
  • 9/16 INCH NOMINAL DIAMETER
  • UNC-2A THREAD SERIES
  • 9/16 NOMINAL DIAMETER - FRACTIONAL
  • .5625 NOMINAL DIAMETER - DECIMAL
  • PACKAGING QUANTITY 10 PIECES PER TUBE
  • WEIGHT 67 LB PER 100 FT
  • FINISH/COATING ZINC ELECTROGALVANIZED
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • OVERALL LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Threaded Rod
Product Number TR9/16X6Z
Product Name Threaded Rod - Non Metric
Length 72 inch (1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Rod - 250 / 251 /  253 / 256 / 257 / 258 - BRIM Electronics, Inc.
Specs
Length 1.62 to 15 inch (41.27 to 381 mm)
Material Brass
Finish Nickel Plated
View Details
Threaded Rods - 289095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 39.37 inch (1000 mm)
Material Stainless Steel
Finish Plain
View Details
Threaded Rod/Stud Full Thread - 976A4/316LB24033588 - BUMAX®
Specs
Length 13.19 inch (335 mm)
Material Stainless Steel; Austenitic
Fastener Standards DIN; DIN 976
View Details
M12 x 1.75 THREADED ROD, MADE FROM BRASS - A 9B60M120 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
Fastener Standards DIN
Design Units Metric
View Details