Ebinger Manufacturing Corp. Threaded Rod - Non Metric TR7/16X3P

Description
STRAIGHT TYPE ASTM A36 LOW CARBON STEEL MATERIAL 3 FT OVERALL LENGTH 36 OVERALL LENGTH IN INCH 7/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 7/16 NOMINAL DIAMETER - FRACTIONAL .4375 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 17 PIECES PER TUBE WEIGHT 40 LB PER 100 FT FINISH/COATING PLAIN OIL FINISH NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
Datasheet
Description
STRAIGHT TYPE ASTM A36 LOW CARBON STEEL MATERIAL 3 FT OVERALL LENGTH 36 OVERALL LENGTH IN INCH 7/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 7/16 NOMINAL DIAMETER - FRACTIONAL .4375 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 17 PIECES PER TUBE WEIGHT 40 LB PER 100 FT FINISH/COATING PLAIN OIL FINISH NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Rod - Non Metric - TR7/16X3P - Ebinger Manufacturing Corp.
Brighton, MI, USA
Threaded Rod - Non Metric
TR7/16X3P
Threaded Rod - Non Metric TR7/16X3P
STRAIGHT TYPE ASTM A36 LOW CARBON STEEL MATERIAL 3 FT OVERALL LENGTH 36 OVERALL LENGTH IN INCH 7/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 7/16 NOMINAL DIAMETER - FRACTIONAL .4375 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 17 PIECES PER TUBE WEIGHT 40 LB PER 100 FT FINISH/COATING PLAIN OIL FINISH NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
  • STRAIGHT TYPE
  • ASTM A36 LOW CARBON STEEL MATERIAL
  • 3 FT OVERALL LENGTH
  • 36 OVERALL LENGTH IN INCH
  • 7/16 INCH NOMINAL DIAMETER
  • UNC-2A THREAD SERIES
  • 7/16 NOMINAL DIAMETER - FRACTIONAL
  • .4375 NOMINAL DIAMETER - DECIMAL
  • PACKAGING QUANTITY 17 PIECES PER TUBE
  • WEIGHT 40 LB PER 100 FT
  • FINISH/COATING PLAIN OIL FINISH
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • OVERALL LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Threaded Rod
Product Number TR7/16X3P
Product Name Threaded Rod - Non Metric
Length 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Threaded Rods -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
Fastener Standards ASME/ANSI; DIN; ISO; UTS
View Details
Threaded Rod/Stud Full Thread - 976A4/316LB06003588 - BUMAX®
Specs
Length 1.38 inch (35 mm)
Material Stainless Steel; Austenitic
Fastener Standards DIN; DIN 976
View Details
Threaded Rods - 1763441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 4.33 inch (110 mm)
Design Units Metric
Metric M6
View Details
#6-32 Brass Threaded rod, Priced Per 3-ft Length - A 9B60-0632 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
Design Units English
Inch # 6
View Details