Ebinger Manufacturing Corp. Threaded Rod - Non Metric TR2X3Z

Description
STRAIGHT TYPE ASTM A36 LOW CARBON STEEL MATERIAL 3 FT OVERALL LENGTH 36 OVERALL LENGTH IN INCH 2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 2 NOMINAL DIAMETER - FRACTIONAL 2 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 1 PIECE PER TUBE WEIGHT 904 LB PER 100 FT FINISH/COATING ZINC ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
Datasheet
Description
STRAIGHT TYPE ASTM A36 LOW CARBON STEEL MATERIAL 3 FT OVERALL LENGTH 36 OVERALL LENGTH IN INCH 2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 2 NOMINAL DIAMETER - FRACTIONAL 2 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 1 PIECE PER TUBE WEIGHT 904 LB PER 100 FT FINISH/COATING ZINC ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Rod - Non Metric - TR2X3Z - Ebinger Manufacturing Corp.
Brighton, MI, USA
Threaded Rod - Non Metric
TR2X3Z
Threaded Rod - Non Metric TR2X3Z
STRAIGHT TYPE ASTM A36 LOW CARBON STEEL MATERIAL 3 FT OVERALL LENGTH 36 OVERALL LENGTH IN INCH 2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 2 NOMINAL DIAMETER - FRACTIONAL 2 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 1 PIECE PER TUBE WEIGHT 904 LB PER 100 FT FINISH/COATING ZINC ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
  • STRAIGHT TYPE
  • ASTM A36 LOW CARBON STEEL MATERIAL
  • 3 FT OVERALL LENGTH
  • 36 OVERALL LENGTH IN INCH
  • 2 INCH NOMINAL DIAMETER
  • UNC-2A THREAD SERIES
  • 2 NOMINAL DIAMETER - FRACTIONAL
  • 2 NOMINAL DIAMETER - DECIMAL
  • PACKAGING QUANTITY 1 PIECE PER TUBE
  • WEIGHT 904 LB PER 100 FT
  • FINISH/COATING ZINC ELECTROGALVANIZED
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • OVERALL LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Threaded Rod
Product Number TR2X3Z
Product Name Threaded Rod - Non Metric
Length 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Rod/Stud Full Thread - 976A4/316LB08003588 - BUMAX®
Specs
Length 1.38 inch (35 mm)
Material Stainless Steel; Austenitic
Fastener Standards DIN; DIN 976
View Details
Custom Threaded Rods -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
Fastener Standards ASME/ANSI; DIN; ISO; UTS
View Details
Threaded Rods - 1757054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Material Stainless Steel
Design Units Metric
View Details
1
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Design Units English
Inch 1"
View Details