Ebinger Manufacturing Corp. Threaded Rod - Non Metric TR1/4X6Z

Description
STRAIGHT TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 6 FT OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER 20 TPI ASTM A-307, A-36 MATERIAL SPECIFICATION
Datasheet
Description
STRAIGHT TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 6 FT OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER 20 TPI ASTM A-307, A-36 MATERIAL SPECIFICATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Rod - Non Metric - TR1/4X6Z - Ebinger Manufacturing Corp.
Brighton, MI, USA
Threaded Rod - Non Metric
TR1/4X6Z
Threaded Rod - Non Metric TR1/4X6Z
STRAIGHT TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 6 FT OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER 20 TPI ASTM A-307, A-36 MATERIAL SPECIFICATION
  • STRAIGHT TYPE
  • LOW CARBON STEEL MATERIAL
  • ZINC PLATED FINISH
  • 6 FT OVERALL LENGTH
  • 1/4 INCH NOMINAL DIAMETER
  • 20 TPI
  • ASTM A-307, A-36 MATERIAL SPECIFICATION
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Threaded Rod
Product Number TR1/4X6Z
Product Name Threaded Rod - Non Metric
Length 72 inch (1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Threaded Rods -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
Fastener Standards ASME/ANSI; DIN; ISO; UTS
View Details
Threaded Rods - 7696308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 1.57 inch (40 mm)
Material Steel
Finish Plain
View Details
Threaded Rod - 250 / 251 /  253 / 256 / 257 / 258 - BRIM Electronics, Inc.
Specs
Length 1.62 to 15 inch (41.27 to 381 mm)
Material Brass
Finish Nickel Plated
View Details
Threaded Rod/Stud Full Thread - 976A4/316LB200135109 - BUMAX®
Specs
Length 5.31 inch (135 mm)
Material Stainless Steel; Austenitic
Fastener Standards DIN; DIN 976
View Details