Ebinger Manufacturing Corp. Threaded Rod - Non Metric TR1/2X10Z

Description
STRAIGHT TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 10 FT OVERALL LENGTH 1/2 INCH NOMINAL DIAMETER 13 TPI ASTM A-307, A-36 MATERIAL SPECIFICATION
Datasheet
Description
STRAIGHT TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 10 FT OVERALL LENGTH 1/2 INCH NOMINAL DIAMETER 13 TPI ASTM A-307, A-36 MATERIAL SPECIFICATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Rod - Non Metric - TR1/2X10Z - Ebinger Manufacturing Corp.
Brighton, MI, USA
Threaded Rod - Non Metric
TR1/2X10Z
Threaded Rod - Non Metric TR1/2X10Z
STRAIGHT TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 10 FT OVERALL LENGTH 1/2 INCH NOMINAL DIAMETER 13 TPI ASTM A-307, A-36 MATERIAL SPECIFICATION
  • STRAIGHT TYPE
  • LOW CARBON STEEL MATERIAL
  • ZINC PLATED FINISH
  • 10 FT OVERALL LENGTH
  • 1/2 INCH NOMINAL DIAMETER
  • 13 TPI
  • ASTM A-307, A-36 MATERIAL SPECIFICATION
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Threaded Rod
Product Number TR1/2X10Z
Product Name Threaded Rod - Non Metric
Length 120 inch (3048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

5/16-18 Stainless Steel Threaded rod, Priced Per 3-ft Length - A 9X60-3118 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Design Units English
Inch 5/16"
View Details
Threaded Rods - 1757049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 2.36 inch (60 mm)
Material Stainless Steel
Design Units Metric
View Details
Threaded Rod/Stud Full Thread - 976A4/316LB24038088 - BUMAX®
Specs
Length 14.96 inch (380 mm)
Material Stainless Steel; Austenitic
Fastener Standards DIN; DIN 976
View Details
Threaded Rod - 250 / 251 /  253 / 256 / 257 / 258 - BRIM Electronics, Inc.
Specs
Length 1.62 to 15 inch (41.27 to 381 mm)
Material Brass
Finish Nickel Plated
View Details