Ebinger Manufacturing Corp. Threaded Rod - Non Metric TR1-1/2X6P

Description
STRAIGHT TYPE ASTM A36 LOW CARBON STEEL MATERIAL 6 FT OVERALL LENGTH 72 OVERALL LENGTH IN INCH 1-1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 1-1/2 NOMINAL DIAMETER - FRACTIONAL 1.5 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 1 PIECE PER TUBE WEIGHT 505 LB PER 100 FT FINISH/COATING PLAIN OIL FINISH NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
Datasheet
Description
STRAIGHT TYPE ASTM A36 LOW CARBON STEEL MATERIAL 6 FT OVERALL LENGTH 72 OVERALL LENGTH IN INCH 1-1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 1-1/2 NOMINAL DIAMETER - FRACTIONAL 1.5 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 1 PIECE PER TUBE WEIGHT 505 LB PER 100 FT FINISH/COATING PLAIN OIL FINISH NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Rod - Non Metric - TR1-1/2X6P - Ebinger Manufacturing Corp.
Brighton, MI, USA
Threaded Rod - Non Metric
TR1-1/2X6P
Threaded Rod - Non Metric TR1-1/2X6P
STRAIGHT TYPE ASTM A36 LOW CARBON STEEL MATERIAL 6 FT OVERALL LENGTH 72 OVERALL LENGTH IN INCH 1-1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 1-1/2 NOMINAL DIAMETER - FRACTIONAL 1.5 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 1 PIECE PER TUBE WEIGHT 505 LB PER 100 FT FINISH/COATING PLAIN OIL FINISH NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
  • STRAIGHT TYPE
  • ASTM A36 LOW CARBON STEEL MATERIAL
  • 6 FT OVERALL LENGTH
  • 72 OVERALL LENGTH IN INCH
  • 1-1/2 INCH NOMINAL DIAMETER
  • UNC-2A THREAD SERIES
  • 1-1/2 NOMINAL DIAMETER - FRACTIONAL
  • 1.5 NOMINAL DIAMETER - DECIMAL
  • PACKAGING QUANTITY 1 PIECE PER TUBE
  • WEIGHT 505 LB PER 100 FT
  • FINISH/COATING PLAIN OIL FINISH
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • OVERALL LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Threaded Rod
Product Number TR1-1/2X6P
Product Name Threaded Rod - Non Metric
Length 72 inch (1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

5/16-18 Brass Threaded rod, Priced Per 3-ft Length - A 9B60-3118 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
Design Units English
Inch 5/16"
View Details
Threaded Rod/Stud Full Thread - 976A4/316LB20009088 - BUMAX®
Specs
Length 3.54 inch (90 mm)
Material Stainless Steel; Austenitic
Fastener Standards DIN; DIN 976
View Details
Threaded Rods - 530343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 39.37 inch (1000 mm)
Material Steel
Design Units Metric
View Details
Threaded Rod - 250 / 251 /  253 / 256 / 257 / 258 - BRIM Electronics, Inc.
Specs
Length 1.62 to 15 inch (41.27 to 381 mm)
Material Brass
Finish Nickel Plated
View Details