TK14X1-1/4-M -- SELF-DRILLING SCREW - NON METRIC
Ebinger Manufacturing Corp.
Self-Drilling Screw - Non Metric
TK14X1-1/4-M
Description
1-1/4 INCH LENGTH
ZINC PLATED
HEX WASHER HEAD
HEX DRIVE
#3 DRILL POINT SIZE
LENGTH - DECIMAL 1.25
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-1/4
NOMINAL DIAMETER - DECIMAL .242
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 1000 PIECES PER PLASTIC JAR
-
Ebinger Manufacturing Corp.
Datasheet
Description
1-1/4 INCH LENGTH
ZINC PLATED
HEX WASHER HEAD
HEX DRIVE
#3 DRILL POINT SIZE
LENGTH - DECIMAL 1.25
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-1/4
NOMINAL DIAMETER - DECIMAL .242
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 1000 PIECES PER PLASTIC JAR
Datasheet
Suppliers
1-1/4 INCH LENGTH
ZINC PLATED
HEX WASHER HEAD
HEX DRIVE
#3 DRILL POINT SIZE
LENGTH - DECIMAL 1.25
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-1/4
NOMINAL DIAMETER - DECIMAL .242
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 1000 PIECES PER PLASTIC JAR
- 1-1/4 INCH LENGTH
- ZINC PLATED
- HEX WASHER HEAD
- HEX DRIVE
- #3 DRILL POINT SIZE
- LENGTH - DECIMAL 1.25
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 1-1/4
- NOMINAL DIAMETER - DECIMAL .242
- NOMINAL DIAMETER - DECIMAL - UOM IN
- PACKAGING QUANTITY 1000 PIECES PER PLASTIC JAR
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
TK14X1-1/4-M |
|
Product Name
|
Self-Drilling Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Head Type
Hexagon Head
Standard Drives
Hex Head
Material
Stainless Steel; Austenitic
View Details
Head Type
Hexagon Head; Other; Hex
Material
Steel
Finish
Black, self-colour
View Details
Material
Stainless Steel
Finish
Passivated and/or tested per ASTM A380
Fastener Standards
ASME/ANSI
View Details