TK12X3/4-M -- SELF-DRILLING SCREW - NON METRIC
Ebinger Manufacturing Corp.
Self-Drilling Screw - Non Metric
TK12X3/4-M
Description
3/4 INCH LENGTH
ZINC PLATED
HEX WASHER HEAD
HEX DRIVE
#3 DRILL POINT SIZE
LENGTH - DECIMAL .75
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3/4
NOMINAL DIAMETER - DECIMAL .216
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 1000 PIECES PER PLASTIC JAR
-
Ebinger Manufacturing Corp.
Datasheet
Description
3/4 INCH LENGTH
ZINC PLATED
HEX WASHER HEAD
HEX DRIVE
#3 DRILL POINT SIZE
LENGTH - DECIMAL .75
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3/4
NOMINAL DIAMETER - DECIMAL .216
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 1000 PIECES PER PLASTIC JAR
Datasheet
Suppliers
3/4 INCH LENGTH
ZINC PLATED
HEX WASHER HEAD
HEX DRIVE
#3 DRILL POINT SIZE
LENGTH - DECIMAL .75
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3/4
NOMINAL DIAMETER - DECIMAL .216
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 1000 PIECES PER PLASTIC JAR
- 3/4 INCH LENGTH
- ZINC PLATED
- HEX WASHER HEAD
- HEX DRIVE
- #3 DRILL POINT SIZE
- LENGTH - DECIMAL .75
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 3/4
- NOMINAL DIAMETER - DECIMAL .216
- NOMINAL DIAMETER - DECIMAL - UOM IN
- PACKAGING QUANTITY 1000 PIECES PER PLASTIC JAR
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
TK12X3/4-M |
|
Product Name
|
Self-Drilling Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Steel
Finish
Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
Screw Type
Machine Screw
Head Type
Binding Head ; Fillister Head; Flat Head; Hexagon Head; Round Head; Other; Set Screw
Standard Drives
Slotted
View Details
Screw Type
Socket Screws
Head Type
Hexagon Head; Socket Head Cap; Other; Hex socket countersunk
Standard Drives
Hex
View Details