TK10X1-1/4-M -- SELF-DRILLING SCREW - NON METRIC
Ebinger Manufacturing Corp.
Self-Drilling Screw - Non Metric
TK10X1-1/4-M
Description
1-1/4 INCH LENGTH
ZINC PLATED
HEX WASHER HEAD
HEX DRIVE
#3 DRILL POINT SIZE
LENGTH - DECIMAL 1.25
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-1/4
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 1000 PIECES PER PLASTIC JAR
-
Ebinger Manufacturing Corp.
Datasheet
Description
1-1/4 INCH LENGTH
ZINC PLATED
HEX WASHER HEAD
HEX DRIVE
#3 DRILL POINT SIZE
LENGTH - DECIMAL 1.25
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-1/4
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 1000 PIECES PER PLASTIC JAR
Datasheet
Suppliers
1-1/4 INCH LENGTH
ZINC PLATED
HEX WASHER HEAD
HEX DRIVE
#3 DRILL POINT SIZE
LENGTH - DECIMAL 1.25
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-1/4
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 1000 PIECES PER PLASTIC JAR
- 1-1/4 INCH LENGTH
- ZINC PLATED
- HEX WASHER HEAD
- HEX DRIVE
- #3 DRILL POINT SIZE
- LENGTH - DECIMAL 1.25
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 1-1/4
- NOMINAL DIAMETER - DECIMAL .19
- NOMINAL DIAMETER - DECIMAL - UOM IN
- PACKAGING QUANTITY 1000 PIECES PER PLASTIC JAR
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
TK10X1-1/4-M |
|
Product Name
|
Self-Drilling Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Head Type
Socket Head Cap
Material
Steel; Stainless Steel
Finish
Black Oxide
View Details
Material
Stainless Steel
Length
0.9843 inch (25 mm)
View Details
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details