Ebinger Manufacturing Corp. Channel Washer SQW14

Description
SQUARE TYPE ASTM A575-81 STEEL MATERIAL ZINC PLATED FINISH 1-5/8 INCH 1-5/8 INCH 11/32 INCH DIA HOLE SIZE 1/4 INCH-20 TPI BOLT/ROD SIZE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SQUARE TYPE ASTM A575-81 STEEL MATERIAL ZINC PLATED FINISH 1-5/8 INCH 1-5/8 INCH 11/32 INCH DIA HOLE SIZE 1/4 INCH-20 TPI BOLT/ROD SIZE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Washer - SQW14 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Channel Washer
SQW14
Channel Washer SQW14
SQUARE TYPE ASTM A575-81 STEEL MATERIAL ZINC PLATED FINISH 1-5/8 INCH 1-5/8 INCH 11/32 INCH DIA HOLE SIZE 1/4 INCH-20 TPI BOLT/ROD SIZE PACKAGING QUANTITY 100 PER BOX
  • SQUARE TYPE
  • ASTM A575-81 STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1-5/8 INCH
  • 1-5/8 INCH
  • 11/32 INCH DIA HOLE SIZE
  • 1/4 INCH-20 TPI BOLT/ROD SIZE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Washers
Product Number SQW14
Product Name Channel Washer
Washer Type Channel Washer
Unlock Full Specs
to access all available technical data

Similar Products

Washer - 70931A4/316L084109 - BUMAX®
Specs
Material StainlessSteel; Austenitic
Metric Size M8
View Details
Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
ptfe flat washer -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Washer Type Flat or USS
Material PTFE
View Details
Single Turn Overlap Wave Spring Washer - LB-0043 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Washer Type Wave
Material StainlessSteel
Inside Diameter 0.433 inch (11.000 mm)
View Details