Ebinger Manufacturing Corp. Channel Washer SQW12

Description
SQUARE TYPE ASTM A575-81 STEEL MATERIAL ZINC PLATED FINISH 1-5/8 INCH 1-5/8 INCH 9/16 INCH DIA HOLE SIZE 1/2 INCH-13 TPI BOLT/ROD SIZE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SQUARE TYPE ASTM A575-81 STEEL MATERIAL ZINC PLATED FINISH 1-5/8 INCH 1-5/8 INCH 9/16 INCH DIA HOLE SIZE 1/2 INCH-13 TPI BOLT/ROD SIZE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Washer - SQW12 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Channel Washer
SQW12
Channel Washer SQW12
SQUARE TYPE ASTM A575-81 STEEL MATERIAL ZINC PLATED FINISH 1-5/8 INCH 1-5/8 INCH 9/16 INCH DIA HOLE SIZE 1/2 INCH-13 TPI BOLT/ROD SIZE PACKAGING QUANTITY 100 PER BOX
  • SQUARE TYPE
  • ASTM A575-81 STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1-5/8 INCH
  • 1-5/8 INCH
  • 9/16 INCH DIA HOLE SIZE
  • 1/2 INCH-13 TPI BOLT/ROD SIZE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Washers
Product Number SQW12
Product Name Channel Washer
Washer Type Channel Washer
Unlock Full Specs
to access all available technical data

Similar Products

4.3mm I.D., 9mm O.D., 0.8mm Thick Flat Washers - MD0125MXO040 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Material StainlessSteel; Stainless Steel
Inside Diameter 0.169 inch (4.300 mm)
View Details
Thrust Washers -  - SPIROL
Specs
Washer Type Flat or USS
Material Steel
Inside Diameter 0.250 inch (6.350 mm)
View Details
Flat Washer, #10, Steel - 4703 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Steel
Inside Diameter 0.200 inch (5.080 mm)
View Details
3 suppliers
Sealing Washers -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Washer Type Self-sealing
Material Steel; StainlessSteel
Finish BlackOxide; ZincPlated; Black Zinc, Cadmium
View Details