Ebinger Manufacturing Corp. Pipe Wrench SPW124

Description
STRAIGHT TYPE DROP FORGED JAW STEEL MATERIAL 24 INCH OVERALL LENGTH 24 OVERALL LENGTH - FRACTIONAL 24 OVERALL LENGTH - DECIMAL FOR EMC HEAVY DUTY PIPE OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
STRAIGHT TYPE DROP FORGED JAW STEEL MATERIAL 24 INCH OVERALL LENGTH 24 OVERALL LENGTH - FRACTIONAL 24 OVERALL LENGTH - DECIMAL FOR EMC HEAVY DUTY PIPE OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Wrench - SPW124 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Pipe Wrench
SPW124
Pipe Wrench SPW124
STRAIGHT TYPE DROP FORGED JAW STEEL MATERIAL 24 INCH OVERALL LENGTH 24 OVERALL LENGTH - FRACTIONAL 24 OVERALL LENGTH - DECIMAL FOR EMC HEAVY DUTY PIPE OVERALL LENGTH - DECIMAL - UOM IN
  • STRAIGHT TYPE
  • DROP FORGED JAW STEEL MATERIAL
  • 24 INCH OVERALL LENGTH
  • 24 OVERALL LENGTH - FRACTIONAL
  • 24 OVERALL LENGTH - DECIMAL
  • FOR EMC HEAVY DUTY PIPE
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Wrenches
Product Number SPW124
Product Name Pipe Wrench
Type Pipe
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Socket Wrench - Model 152 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 15.75 inch (400 mm)
View Details
Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details