Ebinger Manufacturing Corp. Pipe Wrench SPW114

Description
STRAIGHT TYPE DROP FORGED JAW STEEL MATERIAL 14 INCH OVERALL LENGTH 14 OVERALL LENGTH - FRACTIONAL 14 OVERALL LENGTH - DECIMAL FOR EMC HEAVY DUTY PIPE OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
STRAIGHT TYPE DROP FORGED JAW STEEL MATERIAL 14 INCH OVERALL LENGTH 14 OVERALL LENGTH - FRACTIONAL 14 OVERALL LENGTH - DECIMAL FOR EMC HEAVY DUTY PIPE OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Wrench - SPW114 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Pipe Wrench
SPW114
Pipe Wrench SPW114
STRAIGHT TYPE DROP FORGED JAW STEEL MATERIAL 14 INCH OVERALL LENGTH 14 OVERALL LENGTH - FRACTIONAL 14 OVERALL LENGTH - DECIMAL FOR EMC HEAVY DUTY PIPE OVERALL LENGTH - DECIMAL - UOM IN
  • STRAIGHT TYPE
  • DROP FORGED JAW STEEL MATERIAL
  • 14 INCH OVERALL LENGTH
  • 14 OVERALL LENGTH - FRACTIONAL
  • 14 OVERALL LENGTH - DECIMAL
  • FOR EMC HEAVY DUTY PIPE
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Wrenches
Product Number SPW114
Product Name Pipe Wrench
Type Pipe
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
Double Square Distribution Linemans Wrench - 50901-94818 - Lowell Corporation
Specs
Type Single End
Drive Size 1.12 to 1.25 inch (28.57 to 31.75 mm)
Wrench Length 11 inch (279 mm)
View Details